☰
MAX17501EVKIT+
MAX17501EVKIT+
Discontinued at Digi-Key
Description:  KIT EVALUATION FOR MAX17501
Fabricant:  Maxim Integrated
Fiche Technique:   MAX17501EVKIT+ Fiche Technique
Histoire Prix: Discontinued at Digi-Key
En stock: 45160
MAX17501EVKIT+ vs MAX17014EVKIT+
Série
-
-
Emballage
Bulk
Box
Statut
Discontinued at Digi-Key
Obsolete
Objectif principal
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Sorties et type
1, Non-Isolated
4, Non-Isolated
Tension - Sortie
-
3.3V, 16V, 35V, -6V
Courant - Sortie
-
2A, 1.5A, 100mA, 50mA
Tension - Entrée
-
10.8V ~ 13.2V
Topologie du régulateur
Buck
Boost, Buck, Inverting
Fréquence - Commutation
-
1.2MHz
Type de carte
Fully Populated
Fully Populated
Contenu fourni
Board(s)
Board(s)
IC / Pièce
MAX17501
MAX17014
Puissance - Sortie
-
-