☰
MAX17501EVKIT+
MAX17501EVKIT+
Discontinued at Digi-Key
Description:  KIT EVALUATION FOR MAX17501
Fabricant:  Maxim Integrated
Fiche Technique:   MAX17501EVKIT+ Fiche Technique
Histoire Prix: Discontinued at Digi-Key
En stock: 37080
MAX17501EVKIT+ vs MAX1889EVKIT
Série
-
-
Emballage
Bulk
Box
Statut
Discontinued at Digi-Key
Obsolete
Objectif principal
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Sorties et type
1, Non-Isolated
3, Non-Isolated
Tension - Sortie
-
9V, 20V, -7V
Courant - Sortie
-
200mA, 10mA, 10mA
Tension - Entrée
-
2.7V ~ 5.5V
Topologie du régulateur
Buck
Boost
Fréquence - Commutation
-
1MHz
Type de carte
Fully Populated
Fully Populated
Contenu fourni
Board(s)
Board(s)
IC / Pièce
MAX17501
MAX1889
Puissance - Sortie
-
-