☰
MAX17501EVKIT+
MAX17501EVKIT+
Discontinued at Digi-Key
Description:  KIT EVALUATION FOR MAX17501
Fabricant:  Maxim Integrated
Fiche Technique:   MAX17501EVKIT+ Fiche Technique
Histoire Prix: Discontinued at Digi-Key
En stock: 37080
MAX17501EVKIT+ vs MAX8795AEVKIT+
Série
-
-
Emballage
Bulk
Box
Statut
Discontinued at Digi-Key
Obsolete
Objectif principal
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Sorties et type
1, Non-Isolated
8, Non-Isolated
Tension - Sortie
-
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Courant - Sortie
-
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Tension - Entrée
-
4.5V ~ 5.5V
Topologie du régulateur
Buck
Boost, Inverting
Fréquence - Commutation
-
1.2MHz
Type de carte
Fully Populated
Fully Populated
Contenu fourni
Board(s)
Board(s)
IC / Pièce
MAX17501
MAX8795A
Puissance - Sortie
-
-