☰
MAX17502EVKIT+
MAX17502EVKIT+
Discontinued at Digi-Key
Description:  KIT EVALUATION FOR MAX17502
Fabricant:  Maxim Integrated
Fiche Technique:   MAX17502EVKIT+ Fiche Technique
Histoire Prix: Discontinued at Digi-Key
En stock: 37100
MAX17502EVKIT+ vs MAX1518EVKIT
Série
-
-
Emballage
Bulk
Box
Statut
Discontinued at Digi-Key
Obsolete
Objectif principal
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Sorties et type
1, Non-Isolated
3, Non-Isolated
Tension - Sortie
-
-
Courant - Sortie
-
13V, 25V, -8V
Tension - Entrée
-
650mA, 15mA, 10mA
Topologie du régulateur
Buck
4.5V ~ 5.5V
Fréquence - Commutation
-
Boost
Type de carte
Fully Populated
1.2MHz
Contenu fourni
Board(s)
Fully Populated
IC / Pièce
MAX17502
Board(s)
Puissance - Sortie
-
MAX1518