☰
MAX97001EVKIT+
MAX97001EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX97001
Fabricant:  Maxim Integrated
Fiche Technique:   MAX97001EVKIT+ Fiche Technique
Histoire Prix: Obsolete
En stock: 14890
MAX97001EVKIT+ vs MAX97200AEVKIT+
Série
DirectDrive?
DirectDrive?
Emballage
Box
Box
Statut
Obsolete
Active
Type d’amplificateur
Class D, Class H
Class G
Type de sortie
1-Channel (Mono) with Stereo Headphones
Headphones, 2-Channel (Stereo)
Puissance de sortie maximale x canaux @ Charge
920mW x 1 @ 8Ohm; 37mW x 2 @ 16Ohm
-
Tension - Alimentation
2.7V ~ 5.5V and 1.8V
1.62V ~ 1.98V
Type de carte
Fully Populated
Fully Populated
IC / Pièce
MAX97001
MAX97200A
Contenu fourni
Board(s), Cable(s)
Board(s)