☰
MAX97002EVKIT+
MAX97002EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX97002
Fabricant:  Maxim Integrated
Fiche Technique:   MAX97002EVKIT+ Fiche Technique
Histoire Prix: Obsolete
En stock: 29000
MAX97002EVKIT+ vs MAX97000EVKIT+
Série
DirectDrive?
DirectDrive?
Emballage
Box
Box
Statut
Obsolete
Obsolete
Type d’amplificateur
Class D
Class D
Type de sortie
1-Channel (Mono) with Stereo Headphones
1-Channel (Mono) with Stereo Headphones
Puissance de sortie maximale x canaux @ Charge
920mW x 1 @ 8Ohm; 37mW x 2 @ 16Ohm
930mW x 1 @ 8Ohm; 40mW x 2 @ 16Ohm
Tension - Alimentation
2.7V ~ 5.5V
2.7V ~ 5.5V
Type de carte
Fully Populated
Fully Populated
IC / Pièce
MAX97002
MAX97000
Contenu fourni
Board(s), Cable(s)
Board(s), Cable(s)