☰
MAX9789AEVKIT+
MAX9789AEVKIT+
Obsolete
Description:  EVALUATION KIT FOR MAX9789A
Fabricant:  Maxim Integrated
Fiche Technique:   MAX9789AEVKIT+ Fiche Technique
Histoire Prix: Obsolete
En stock: 5940
MAX9789AEVKIT+ vs MAX97000EVKIT+
Série
DirectDrive?
DirectDrive?
Emballage
Box
Box
Statut
Obsolete
Obsolete
Type d’amplificateur
Class AB
Class D
Type de sortie
2-Channel (Stereo) with Stereo Headphones and Subwoofer
1-Channel (Mono) with Stereo Headphones
Puissance de sortie maximale x canaux @ Charge
2W x 2 @ 4Ohm; 100mW x 2 @ 16Ohm
930mW x 1 @ 8Ohm; 40mW x 2 @ 16Ohm
Tension - Alimentation
4.5V ~ 5.5V
2.7V ~ 5.5V
Type de carte
Fully Populated
Fully Populated
IC / Pièce
MAX9789A, MAX9790A
MAX97000
Contenu fourni
Board(s)
Board(s), Cable(s)