☰
MAX9791AEVKIT+
MAX9791AEVKIT+
Active
Description:  EVAL KIT FOR MAX9791
Fabricant:  Maxim Integrated
Fiche Technique:   MAX9791AEVKIT+ Fiche Technique
Histoire Prix: Active
En stock: 14160
MAX9791AEVKIT+ vs MAX97002EVKIT+
Série
DirectDrive?
DirectDrive?
Emballage
Box
Box
Statut
Active
Obsolete
Type d’amplificateur
Class D
Class D
Type de sortie
2-Channel (Stereo) with Stereo Headphones
1-Channel (Mono) with Stereo Headphones
Puissance de sortie maximale x canaux @ Charge
2.2W x 2 @ 4Ohm; 180mW x 2 @ 32Ohm
920mW x 1 @ 8Ohm; 37mW x 2 @ 16Ohm
Tension - Alimentation
4.5V ~ 5.5V
2.7V ~ 5.5V
Type de carte
Fully Populated
Fully Populated
IC / Pièce
MAX9791
MAX97002
Contenu fourni
Board(s)
Board(s), Cable(s)