☰
MAX9792AEVKIT+
MAX9792AEVKIT+
Active
Description:  KIT EVAL FOR MAX9792A
Fabricant:  Maxim Integrated
Fiche Technique:   MAX9792AEVKIT+ Fiche Technique
Histoire Prix: $66.95
En stock: 30800
MAX9792AEVKIT+ vs MAX97001EVKIT+
Série
DirectDrive?
DirectDrive?
Emballage
Box
Box
Statut
Active
Obsolete
Type d’amplificateur
Class D
Class D, Class H
Type de sortie
1-Channel (Mono) with Stereo Headphones
1-Channel (Mono) with Stereo Headphones
Puissance de sortie maximale x canaux @ Charge
3.7W x 1 @ 3Ohm; 180mW x 2 @ 32Ohm
920mW x 1 @ 8Ohm; 37mW x 2 @ 16Ohm
Tension - Alimentation
4.5V ~ 5.5V
2.7V ~ 5.5V and 1.8V
Type de carte
Fully Populated
Fully Populated
IC / Pièce
MAX9792
MAX97001
Contenu fourni
Board(s)
Board(s), Cable(s)