☰
MAX9877EVKIT+
MAX9877EVKIT+
Obsolete
Description:  EVAL KIT MAX9877 (LOW RF SUSCEPT
Fabricant:  Maxim Integrated
Fiche Technique:   MAX9877EVKIT+ Fiche Technique
Histoire Prix: Obsolete
En stock: 38120
MAX9877EVKIT+ vs MAX9756EVKIT
Série
DirectDrive?
-
Emballage
Box
Bulk
Statut
Obsolete
Obsolete
Type d’amplificateur
Class D
Class AB
Type de sortie
1-Channel (Mono) with Stereo Headphones
2-Channel (Stereo) with Stereo Headphones
Puissance de sortie maximale x canaux @ Charge
825mW x 1 @ 4Ohm; 53mW x 2 @ 16Ohm
2.3W x 2 @ 3Ohm; 130mW x 2 @ 16Ohm
Tension - Alimentation
2.7V ~ 5.25V
4.5V ~ 5.5V
Type de carte
Fully Populated
Fully Populated
IC / Pièce
MAX9877
MAX9756
Contenu fourni
Board(s), Cable(s)
Board(s)