☰
MAX9888EVKIT+
MAX9888EVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX9888
Fabricant:  Maxim Integrated
Fiche Technique:   MAX9888EVKIT+ Fiche Technique
Histoire Prix: Obsolete
En stock: 17200
MAX9888EVKIT+ vs MAX4410EVKIT
Série
DirectDrive?, FLEXSOUND?
DirectDrive?
Emballage
Box
Bulk
Statut
Obsolete
Obsolete
Type d’amplificateur
Class D
Class AB
Type de sortie
3-Channel with Stereo Headphones
Headphones, 2-Channel (Stereo)
Puissance de sortie maximale x canaux @ Charge
1.37W x 2 @ 8Ohm; 40mW x 2 @ 16Ohm
80mW x 2 @ 16Ohm
Tension - Alimentation
2.8V ~ 5.5V
1.8V ~ 3.6V
Type de carte
Fully Populated
Fully Populated
IC / Pièce
MAX9888
MAX4410
Contenu fourni
Board(s)
Board(s)