☰
BA6285FP-E2
BA6285FP-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-15V 24HSOP
Fabricant:  Rohm Semiconductor
Fiche Technique:   BA6285FP-E2 Fiche Technique
Histoire Prix: $4.38000
En stock: 33280
BA6285FP-E2 vs BA6951FS-E2
Série
-
-
Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Type de moteur - Pas-à-pas
Bipolar
-
Type de moteur - CA, CC
Brushed DC
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (2)
Half Bridge (2)
Interface
Logic
Parallel
Technologies
Bipolar
Bipolar
Réolution en pas
-
-
Applications
Media Player
Media Player
Courant - Sortie
1A
800mA
Tension - Alimentation
4.5V ~ 15V
3V ~ 6V
Tension - Charge
4.5V ~ 15V
3V ~ 16V
Tempéature de fonctionnement
-20 ℃ ~ 75 ℃
-20 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
24-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
16-LSOP (0.173", 4.40mm Width)
Boîtier fournisseur
24-HSOP
16-SSOP-A