☰
BA6285FS-E2
BA6285FS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-15V 16SSOPA
Fabricant:  Rohm Semiconductor
Fiche Technique:   BA6285FS-E2 Fiche Technique
Histoire Prix: $3.86000
En stock: 49920
BA6285FS-E2 vs BA6840BFP-E2
Série
-
-
Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushed DC
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (2)
Half Bridge (3)
Interface
On/Off
Parallel
Technologies
Bipolar
Bipolar
Réolution en pas
-
-
Applications
Media Player
Media Player
Courant - Sortie
1A
1.3A
Tension - Alimentation
4.5V ~ 15V
4.25V ~ 5.5V
Tension - Charge
4.5V ~ 15V
3V ~ 15V
Tempéature de fonctionnement
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 75 ℃ (TA)
Type de montage
Surface Mount
Surface Mount
Boîtier
16-LSOP (0.173", 4.40mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Boîtier fournisseur
16-SSOP-A
28-HSOP-M