Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Active
Not For New Designs
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC)
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Pre-Driver - Half Bridge
Half Bridge (2)
Technologies
Bipolar
Bipolar
Applications
Fan Motor Driver
General Purpose
Tension - Alimentation
4V ~ 28V
3.5V ~ 15V
Tension - Charge
-
0V ~ 15V
Tempéature de fonctionnement
-40 ℃ ~ 100 ℃
-20 ℃ ~ 75 ℃ (TA)
Type de montage
Surface Mount
Surface Mount
Boîtier
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.173", 4.40mm Width)
Boîtier fournisseur
8-SOP
8-SOP