Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Obsolete
Not For New Designs
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC)
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Technologies
Power MOSFET
Bipolar
Applications
Media Player
Media Player
Courant - Sortie
1.3A
1.3A
Tension - Alimentation
4.5V ~ 5.5V
4.25V ~ 5.5V
Tension - Charge
3V ~ 14V
3V ~ 15V
Tempéature de fonctionnement
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 75 ℃ (TA)
Type de montage
Surface Mount
Surface Mount
Boîtier
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Boîtier fournisseur
28-HSOP-M
28-HSOP-M