Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC)
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (3)
Half Bridge (2)
Interface
Parallel
On/Off
Technologies
Bipolar
Bipolar
Applications
Media Player
General Purpose
Tension - Alimentation
4.25V ~ 5.5V
3.5V ~ 15V
Tension - Charge
3V ~ 15V
0V ~ 15V
Tempéature de fonctionnement
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Type de montage
Surface Mount
Surface Mount
Boîtier
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
8-SOIC (0.173", 4.40mm Width)
Boîtier fournisseur
28-HSOP-M
8-SOP