Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Type de moteur - Pas-à-pas
-
Bipolar
Type de moteur - CA, CC
Brushless DC (BLDC)
-
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technologies
Bipolar
Bipolar
Applications
Media Player
General Purpose
Courant - Sortie
1.3A
500mA
Tension - Alimentation
4.25V ~ 5.5V
2.7V ~ 9V
Tension - Charge
3V ~ 15V
2.7V ~ 9V
Tempéature de fonctionnement
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Type de montage
Surface Mount
Surface Mount
Boîtier
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
14-LSSOP (0.173", 4.40mm Width)
Boîtier fournisseur
28-HSOP-M
14-SSOP-B