Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Type de moteur - Pas-à-pas
Bipolar
-
Type de moteur - CA, CC
-
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (2)
Half Bridge (3)
Interface
Parallel
Parallel
Technologies
Bipolar
Bipolar
Applications
General Purpose
Media Player
Tension - Alimentation
2.7V ~ 9V
4.25V ~ 5.5V
Tension - Charge
2.7V ~ 9V
3V ~ 15V
Tempéature de fonctionnement
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Type de montage
Surface Mount
Surface Mount
Boîtier
16-LSOP (0.173", 4.40mm Width)
20-SOP (0.213", 5.40mm Width)
Boîtier fournisseur
16-SSOP-A
20-SSOP-A