Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Obsolete
Type de moteur - Pas-à-pas
Bipolar
-
Type de moteur - CA, CC
-
Brushless DC (BLDC), Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (4)
-
Interface
Parallel
Parallel
Technologies
Bipolar
Bipolar
Applications
General Purpose
General Purpose
Courant - Sortie
500mA
1A
Tension - Alimentation
2.7V ~ 9V
-20V ~ -6V
Tension - Charge
2.7V ~ 9V
-20V ~ -6V
Tempéature de fonctionnement
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
14-LSSOP (0.173", 4.40mm Width)
16-LSOP (0.173", 4.40mm Width)
Boîtier fournisseur
14-SSOP-B
16-SSOP-A