Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Type de moteur - Pas-à-pas
Bipolar
-
Type de moteur - CA, CC
-
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
Parallel
Applications
General Purpose
General Purpose
Courant - Sortie
500mA
1.8A
Tension - Alimentation
2.7V ~ 9V
4.5V ~ 6V
Tension - Charge
2.7V ~ 9V
4V ~ 12V
Tempéature de fonctionnement
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
14-LSSOP (0.173", 4.40mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Boîtier fournisseur
14-SSOP-B
28-HSOP-M