Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Active
Type de moteur - Pas-à-pas
-
Bipolar
Type de moteur - CA, CC
Brushless DC (BLDC)
-
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Parallel
Applications
General Purpose
General Purpose
Tension - Alimentation
4.5V ~ 6V
2.7V ~ 9V
Tension - Charge
4V ~ 12V
2.7V ~ 9V
Tempéature de fonctionnement
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 75 ℃ (TA)
Type de montage
Surface Mount
Surface Mount
Boîtier
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
16-LSOP (0.173", 4.40mm Width)
Boîtier fournisseur
28-HSOP-M
16-SSOP-A