Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Type de moteur - Pas-à-pas
-
Bipolar
Type de moteur - CA, CC
Brushed DC
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (2)
Half Bridge (2)
Technologies
Bipolar
Bipolar
Applications
Media Player
Media Player
Courant - Sortie
800mA
1A
Tension - Alimentation
3V ~ 6V
4.5V ~ 15V
Tension - Charge
3V ~ 16V
4.5V ~ 15V
Tempéature de fonctionnement
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 75 ℃
Type de montage
Surface Mount
Surface Mount
Boîtier
16-LSOP (0.173", 4.40mm Width)
24-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Boîtier fournisseur
16-SSOP-A
24-HSOP