Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushed DC
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
On/Off
Technologies
Bipolar
Bipolar
Applications
Media Player
Fan Motor Driver
Courant - Sortie
800mA
700mA
Tension - Alimentation
3V ~ 6V
3V ~ 14V
Tension - Charge
3V ~ 16V
3V ~ 14V
Tempéature de fonctionnement
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
16-LSOP (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Boîtier fournisseur
16-SSOP-A
8-SOP