☰
BA7078AF-E2
BA7078AF-E2
Not For New Designs
Description:  IC PROCESS SYNC SIGNAL SOP18 TR
Fabricant:  Rohm Semiconductor
Fiche Technique:   BA7078AF-E2 Fiche Technique
Histoire Prix: $6.80000
En stock: 18960
BA7078AF-E2 vs BA7613F-E2
Série
-
-
Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Fonction
Monolithic Video Sync Separators
Switch
Applications
Consumer Video
Consumer Video
Normes
-
-
Interface de commande
-
Logic
Tension - Alimentation
4.75V ~ 5.25V
4.5V ~ 13.0V
Type de montage
Surface Mount
Surface Mount
Boîtier
18-SOIC (0.213", 5.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Boîtier fournisseur
18-SOP
8-SOP