Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Active
Not For New Designs
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushed DC
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (2)
Half Bridge (3)
Interface
On/Off
Parallel
Technologies
Power MOSFET
DMOS
Applications
Media Player
Polygonal Mirror
Tension - Alimentation
3V ~ 5.5V
19V ~ 28V
Tension - Charge
3V ~ 5.5V
19V ~ 28V
Tempéature de fonctionnement
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Boîtier fournisseur
25-HSOP
28-HTSSOP-B