Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushed DC
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (4)
Half Bridge (3)
Interface
On/Off
Parallel
Technologies
Power MOSFET
Power MOSFET
Applications
Media Player
General Purpose
Tension - Alimentation
6V ~ 32V
8V ~ 28V
Tension - Charge
6V ~ 32V
8V ~ 28V
Tempéature de fonctionnement
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
24-TSSOP (0.220", 5.60mm Width)
Boîtier fournisseur
25-HSOP
24-SSOP-B