Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Active
Not For New Designs
Type de moteur - Pas-à-pas
Multiphase
-
Type de moteur - CA, CC
Brushless DC (BLDC)
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Pre-Driver - Half Bridge (3)
Half Bridge (3)
Technologies
Power MOSFET
DMOS
Applications
Fan Motor Driver
Polygonal Mirror
Tension - Alimentation
5V ~ 16V
19V ~ 28V
Tension - Charge
-
19V ~ 28V
Tempéature de fonctionnement
-40 ℃ ~ 100 ℃
-25 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
16-LSSOP (0.173", 4.40mm Width)
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Boîtier fournisseur
16-SSOP-B
28-HTSSOP-B