Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Type de moteur - Pas-à-pas
Bipolar
Bipolar
Type de moteur - CA, CC
-
-
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Applications
Battery Powered
Battery Powered
Courant - Sortie
800mA
500mA
Tension - Alimentation
2.5V ~ 5.5V
2.5V ~ 5.5V
Tension - Charge
6V ~ 13.5V
4V ~ 13.5V
Tempéature de fonctionnement
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Boîtier fournisseur
24-HTSSOP-B
24-HTSSOP-B