Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Active
Not For New Designs
Type de moteur - Pas-à-pas
Bipolar
-
Type de moteur - CA, CC
Brushed DC
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
Parallel
Applications
General Purpose
Polygonal Mirror
Courant - Sortie
500mA
2.5A
Tension - Alimentation
3V ~ 5.5V
19V ~ 28V
Tension - Charge
4V ~ 13.5V
19V ~ 28V
Tempéature de fonctionnement
-40 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Boîtier fournisseur
24-HTSSOP-B
28-HTSSOP-B