Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Type de moteur - Pas-à-pas
-
Multiphase
Type de moteur - CA, CC
Brushless DC (BLDC), Brushed DC
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (10)
Half Bridge (2)
Applications
General Purpose
General Purpose
Tension - Alimentation
1.8V ~ 5V
4V ~ 16V
Tension - Charge
0.9V ~ 5V
0.44V
Tempéature de fonctionnement
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Type de montage
Surface Mount
Surface Mount
Boîtier
64-VFQFN
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
Boîtier fournisseur
64-UQFN (8x8)
16-HTSSOP-B