Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC), Brushed DC
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (10)
Half Bridge (4)
Interface
Parallel
Serial
Technologies
DMOS
Power MOSFET
Applications
General Purpose
Printer
Tension - Alimentation
1.8V ~ 5V
18V ~ 32V
Tension - Charge
0.9V ~ 5V
18V ~ 32V
Tempéature de fonctionnement
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
64-VFQFN
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Boîtier fournisseur
64-UQFN (8x8)
40-HTSSOP-B