Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC), Brushed DC
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (10)
Half Bridge (3)
Interface
Parallel
Parallel
Technologies
DMOS
Power MOSFET
Applications
General Purpose
General Purpose
Tension - Alimentation
1.8V ~ 5V
8V ~ 28V
Tension - Charge
0.9V ~ 5V
8V ~ 28V
Tempéature de fonctionnement
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
64-VFQFN
24-TSSOP (0.220", 5.60mm Width)
Boîtier fournisseur
64-UQFN (8x8)
24-SSOP-B