Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Type de moteur - Pas-à-pas
-
Bipolar
Type de moteur - CA, CC
Brushless DC (BLDC), Brushed DC
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (10)
Half Bridge (4)
Interface
Parallel
Parallel
Applications
General Purpose
General Purpose
Courant - Sortie
500mA
500mA
Tension - Alimentation
2.1V ~ 6.5V
3V ~ 5.5V
Tension - Charge
3V ~ 13V
4V ~ 13.5V
Tempéature de fonctionnement
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃
Type de montage
Surface Mount
Surface Mount
Boîtier
48-VFQFN
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Boîtier fournisseur
48-UQFN (7.2x7.2)
24-HTSSOP-B