Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC)
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Applications
Media Player
General Purpose
Tension - Alimentation
4.5V ~ 5.5V
18V ~ 30V
Tension - Charge
3V ~ 6.5V
-
Tempéature de fonctionnement
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Type de montage
Surface Mount
Surface Mount
Boîtier
28-LSSOP (0.220", 5.60mm Width)
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Boîtier fournisseur
28-SSOP-B
28-HSOP-M