Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC)
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Serial
Technologies
Power MOSFET
Power MOSFET
Applications
Media Player
Printer
Tension - Alimentation
4.5V ~ 5.5V
18V ~ 32V
Tension - Charge
3V ~ 14V
18V ~ 32V
Tempéature de fonctionnement
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Boîtier fournisseur
28-HSOP-M
40-HTSSOP-B