Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Obsolete
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC), Brushed DC
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (2)
Half Bridge (4)
Technologies
DMOS
Power MOSFET
Applications
Fan Motor Driver
Printer
Tension - Alimentation
4.5V ~ 17V
18V ~ 32V
Tension - Charge
4.5V ~ 17V
18V ~ 32V
Tempéature de fonctionnement
-40 ℃ ~ 100 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
16-LSOP (0.173", 4.40mm Width)
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Boîtier fournisseur
16-SSOP-A
40-HTSSOP-B