Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Obsolete
Type de moteur - Pas-à-pas
Bipolar
-
Type de moteur - CA, CC
-
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
Parallel
Technologies
DMOS
Power MOSFET
Applications
General Purpose
General Purpose
Courant - Sortie
500mA
1.3A
Tension - Alimentation
4.5V ~ 6V
8V ~ 28V
Tension - Charge
10V ~ 37V
8V ~ 28V
Tempéature de fonctionnement
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
24-TSSOP (0.220", 5.60mm Width)
Boîtier fournisseur
24-HTSSOP-B
24-SSOP-B