Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC)
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (3)
Half Bridge (2)
Interface
Parallel
Parallel
Technologies
DMOS
Power MOSFET
Applications
Polygonal Mirror
Automotive
Courant - Sortie
2.5A
1.25A
Tension - Alimentation
19V ~ 28V
8V ~ 16V
Tension - Charge
19V ~ 28V
8V ~ 16V
Tempéature de fonctionnement
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Boîtier fournisseur
28-HTSSOP-B
36-HSOP-M