Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Active
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC)
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (3)
Pre-Driver - Half Bridge (2)
Technologies
DMOS
Power MOSFET
Applications
Polygonal Mirror
Fan Motor Driver
Tension - Alimentation
19V ~ 28V
3.5V ~ 17V
Tension - Charge
19V ~ 28V
20V
Tempéature de fonctionnement
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 100 ℃
Type de montage
Surface Mount
Surface Mount
Boîtier
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
14-LSSOP (0.173", 4.40mm Width)
Boîtier fournisseur
28-HTSSOP-B
14-SSOP-B