Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Obsolete
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC), Brushed DC
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (8)
Half Bridge (3)
Interface
Parallel
Parallel
Applications
Media Player
General Purpose
Courant - Sortie
800mA, 1000mA
2A
Tension - Alimentation
4.5V ~ 5.5V
18V ~ 30V
Tension - Charge
4.5V ~ 5.5V
-
Tempéature de fonctionnement
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Type de montage
-
Surface Mount
Boîtier
-
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Boîtier fournisseur
-
28-HSOP-M