Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Obsolete
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC), Brushed DC
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (8)
Half Bridge (4)
Interface
Parallel
Serial
Technologies
-
Power MOSFET
Applications
Media Player
Printer
Courant - Sortie
800mA, 1000mA
2A
Tension - Alimentation
4.5V ~ 5.5V
18V ~ 32V
Tension - Charge
4.5V ~ 5.5V
18V ~ 32V
Tempéature de fonctionnement
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Type de montage
-
Surface Mount
Boîtier
-
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Boîtier fournisseur
-
40-HTSSOP-B