Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Obsolete
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushless DC (BLDC), Brushed DC
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (8)
Half Bridge (3)
Interface
Parallel
Parallel
Technologies
-
Power MOSFET
Applications
Media Player
General Purpose
Courant - Sortie
800mA, 1000mA
1.3A
Tension - Alimentation
4.5V ~ 5.5V
8V ~ 28V
Tension - Charge
4.5V ~ 5.5V
8V ~ 28V
Tempéature de fonctionnement
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Type de montage
-
Surface Mount
Boîtier
-
24-TSSOP (0.220", 5.60mm Width)
Boîtier fournisseur
-
24-SSOP-B