Emballage
Cut Tape (CT)
Tape & Reel (TR)
Statut
Not For New Designs
Obsolete
Type de moteur - Pas-à-pas
-
Multiphase
Type de moteur - CA, CC
Brushed DC
Brushless DC (BLDC)
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (2)
Half Bridge (11)
Technologies
Power MOSFET
Power MOSFET
Applications
Media Player
DVD, Blu-Ray
Courant - Sortie
500mA
2.5A
Tension - Alimentation
4.5V ~ 14V
4.3V ~ 13.2V
Tension - Charge
4.5V ~ 14V
4.3V ~ 13.2V
Tempéature de fonctionnement
-40 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 70 ℃
Type de montage
Surface Mount
Surface Mount
Boîtier
8-SOIC (0.173", 4.40mm Width)
54-VSOP (0.295", 7.50mm Width) Exposed Pad
Boîtier fournisseur
8-SOP
54-HTSSOP-B