☰
BD7931F-E2
BD7931F-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-14V 8SOP
Fabricant:  Rohm Semiconductor
Fiche Technique:   BD7931F-E2 Fiche Technique
Histoire Prix: $3.26000
En stock: 26200
BD7931F-E2 vs BD7903FS-E2
Série
-
-
Emballage
Cut Tape (CT)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Type de moteur - Pas-à-pas
-
Bipolar
Type de moteur - CA, CC
Brushed DC
-
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (2)
-
Interface
On/Off
Parallel
Technologies
Power MOSFET
-
Réolution en pas
-
-
Applications
Media Player
Media Player
Courant - Sortie
500mA
1.8A
Tension - Alimentation
4.5V ~ 14V
4.5V ~ 14V
Tension - Charge
4.5V ~ 14V
-
Tempéature de fonctionnement
-40 ℃ ~ 150 ℃ (TJ)
-35 ℃ ~ 85 ℃ (TA)
Type de montage
Surface Mount
Surface Mount
Boîtier
8-SOIC (0.173", 4.40mm Width)
54-SOP (0.449", 11.40mm Width) Exposed Pad
Boîtier fournisseur
8-SOP
54-SSOP-A