☰
BD7931F-E2
BD7931F-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-14V 8SOP
Fabricant:  Rohm Semiconductor
Fiche Technique:   BD7931F-E2 Fiche Technique
Histoire Prix: $3.26000
En stock: 9600
BD7931F-E2 vs BD7960FM-E2
Série
-
-
Emballage
Cut Tape (CT)
Tape & Reel (TR)
Statut
Not For New Designs
Obsolete
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushed DC
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (2)
Half Bridge (6)
Interface
On/Off
Parallel
Technologies
Power MOSFET
Power MOSFET, IGBT
Réolution en pas
-
-
Applications
Media Player
Media Player
Courant - Sortie
500mA
-
Tension - Alimentation
4.5V ~ 14V
4.5V ~ 14V
Tension - Charge
4.5V ~ 14V
4.5V ~ 14V
Tempéature de fonctionnement
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Type de montage
Surface Mount
Surface Mount
Boîtier
8-SOIC (0.173", 4.40mm Width)
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Boîtier fournisseur
8-SOP
36-HSOP-M