Emballage
Tape & Reel (TR)
Cut Tape (CT)
Statut
Obsolete
Not For New Designs
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushed DC
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
-
Half Bridge (2)
Interface
Parallel
On/Off
Technologies
-
Power MOSFET
Applications
Media Player
Media Player
Courant - Sortie
2mA
500mA
Tension - Alimentation
4.5V ~ 14V
4.5V ~ 14V
Tension - Charge
4.5V ~ 14V
4.5V ~ 14V
Tempéature de fonctionnement
-35 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
8-SOIC (0.173", 4.40mm Width)
Boîtier fournisseur
36-HSOP-M
8-SOP