Emballage
Tape & Reel (TR)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Type
DC DC Controller
DC DC Controller
Topologie
Step-Up (Boost)
Step-Down (Buck), Step-Up (Boost)
Commutateur(s) interne(s)
No
No
Tension - Alimentation (min.)
4.5V
5V
Tension - Alimentation (max.)
30V
30V
Courant - Sortie / canal
-
150mA
Gradation
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Tempéature de fonctionnement
-40 ℃ ~ 95 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Type de montage
Surface Mount
Surface Mount
Boîtier
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Boîtier fournisseur
28-HSOP-M
24-HTSSOP-B