☰
BD8203EFV-E2
BD8203EFV-E2
Not For New Designs
Description:  IC MOTOR DRVR 7.5V-14V 40HTSSOP
Fabricant:  Rohm Semiconductor
Fiche Technique:   BD8203EFV-E2 Fiche Technique
Histoire Prix: $4.98000
En stock: 20950
BD8203EFV-E2 vs BD8226EFV-E2
Série
-
-
Emballage
Cut Tape (CT)
Tape & Reel (TR)
Statut
Not For New Designs
Not For New Designs
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushed DC
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (10)
Half Bridge (8)
Interface
Parallel
Parallel
Technologies
-
-
Réolution en pas
-
-
Applications
Media Player
General Purpose
Courant - Sortie
-
-
Tension - Alimentation
7.5V ~ 14V
5.5V ~ 14V
Tension - Charge
7.5V ~ 14V
5.5V ~ 14V
Tempéature de fonctionnement
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃
Type de montage
Surface Mount
Surface Mount
Boîtier
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Boîtier fournisseur
40-HTSSOP-B
24-HTSSOP-B