Emballage
Tape & Reel (TR)
Cut Tape (CT)
Statut
Not For New Designs
Not For New Designs
Type de moteur - Pas-à-pas
-
-
Type de moteur - CA, CC
Brushed DC
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (8)
Half Bridge (10)
Interface
Parallel
Parallel
Applications
General Purpose
Media Player
Tension - Alimentation
5.5V ~ 14V
7.5V ~ 14V
Tension - Charge
5.5V ~ 14V
7.5V ~ 14V
Tempéature de fonctionnement
-40 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Boîtier fournisseur
24-HTSSOP-B
40-HTSSOP-B