☰
BD8271EFV-E2
BD8271EFV-E2
Not For New Designs
Description:  IC MOTOR DRIVER 24HTSSOP
Fabricant:  Rohm Semiconductor
Fiche Technique:   BD8271EFV-E2 Fiche Technique
Histoire Prix: $1.83900
En stock: 1160
BD8271EFV-E2 vs BD8203EFV-E2
Série
-
-
Emballage
Tape & Reel (TR)
Cut Tape (CT)
Statut
Not For New Designs
Not For New Designs
Type de moteur - Pas-à-pas
Bipolar
-
Type de moteur - CA, CC
Brushed DC
Brushed DC
Fonction
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Configuration de sortie
Half Bridge (3)
Half Bridge (10)
Interface
On/Off
Parallel
Technologies
Power MOSFET
-
Réolution en pas
-
-
Applications
Media Player
Media Player
Courant - Sortie
-
-
Tension - Alimentation
4.5V ~ 14V
7.5V ~ 14V
Tension - Charge
-
7.5V ~ 14V
Tempéature de fonctionnement
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Type de montage
Surface Mount
Surface Mount
Boîtier
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Boîtier fournisseur
24-HTSSOP-B
40-HTSSOP-B